Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Copper Alloy |
---|---|
Contact Current Rating (Max) | 15A |
Underplate Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Classification | Signal/Power |
Contact Termination Area Plating Material | Nickel |
Contact Configuration | Crimp |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Type | Tab |
Contact Shape & Form | Rectangular |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .071 – .11in, 1.8 – 2.8mm |
Wire Size | 20 – 16AWG |
Operating Voltage | 250VAC, 600VDC, 250VDC, 600VAC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Heavy Duty Contact, Tab, Crimp, 16Awg | Newark Electronics |
HEAVY DUTY CONTACT, TAB, CRIMP, 16AWG | element14 |
Loose Piece Receptacle Contact 20 AWG to 16 AWG AU0.38╡m L Size HD3 HDC Dynamic | Future Electronics |
Contact Tab Crimp Straight Gold Plated Copper Alloy Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2316817-3?
Additional datasheets, footprints and schematics for 2316817-3 are listed on our Part Details page. You can also find images and similar parts to 2316817-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2316817-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316817-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2316817-3 fall under?
The 2316817-3 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2316817-3 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2316817-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2316817-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2316817-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2316817-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2316817-3 often in real-time on the comparison pages.
What if I can't find stock of 2316817-3?
You can fill out our help required form which you can use to request a quote for 2316817-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.