2316817-2 Rectangular Connectors by TE Connectivity

HD3 TAB CONTACT AU0.38 M SIZE L/P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
5,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
5,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
5,000
in stock
Buy Now
Logo for element14
element14
from US$0.44
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Base Material Copper Alloy
Underplate Material Thickness 1.27µm, 50µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Classification Signal/Power
Contact Termination Area Plating Material Nickel
Contact Configuration Crimp
Contact Mating Area Plating Thickness .38µm, 15µin
Contact Type Tab
Contact Current Rating (Max) 10A
Contact Shape & Form Rectangular
Contact Underplating Material Nickel
Accepts Wire Insulation Diameter Range 1.2 – 2.6mm, .047 – .102in
Wire Size 24 – 20AWG
Operating Voltage 600VDC, 250VAC, 600VAC, 250VDC
Wire Range Mark M
Contact Retention Type Locking Lance
Contact Retention With
Circuit Application Power
Barrel Type Open Barrel
Wire/Cable Type Stranded, Discrete Wire
Connector System Wire-to-Wire
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

Heavy Duty Contact, Tab, Crimp, 20Awg | Newark Electronics
HEAVY DUTY CONTACT, TAB, CRIMP, 20AWG | element14
Contact Tab Crimp Straight Gold Plated Copper Alloy Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2316817-2?

Additional datasheets, footprints and schematics for 2316817-2 are listed on our Part Details page. You can also find images and similar parts to 2316817-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2316817-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316817-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2316817-2 fall under?

The 2316817-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 2316817-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2316817-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2316817-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2316817-2 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2316817-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2316817-2 often in real-time on the comparison pages.

What if I can't find stock of 2316817-2?

You can fill out our help required form which you can use to request a quote for 2316817-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay