2316815-5

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2316815-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2316815-5
Series Information for 2316815-5 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HD3 TAB CONTACT AU0.38 3L SIZE

Specifications

Contact Termination Area Plating Material:
Nickel
Contact Current Rating (Max):
15A
Contact Base Material:
Copper Alloy
Underplate Material Thickness:
1.27µm, 50µin
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Classification:
Signal/Power
Contact Configuration:
Crimp
Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Type:
Tab
Contact Shape & Form:
Rectangular
Contact Underplating Material:
Nickel
Overall Length:
.996in, 25.3mm
Wire Size:
16 – 14AWG
Accepts Wire Insulation Diameter Range:
3.1 – 3.4mm, .122 – .13in
Operating Voltage:
250VAC, 600VDC, 600VAC, 250VDC
Wire Range Mark:
3L
Contact Retention:
With
Contact Retention Type:
Locking Lance
Circuit Application:
Power
Glow Wire Rating:
Standard Part - Not Glow Wire
Connector & Contact Terminates To:
Wire & Cable
Barrel Type:
Open Barrel
Wire/Cable Type:
Discrete Wire, Stranded
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 2151073-1, 7-2151073-7, 2-2151073-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability