2316815-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2316815-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2316815-1
Series Information for 2316815-1 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HD3 TAB CONTACT AU0.38 S SIZE

Specifications

Contact Current Rating (Max):
7A
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
Contact Classification:
Signal/Power
Contact Termination Area Plating Material:
Nickel
Contact Configuration:
Crimp
Underplate Material Thickness:
50µin, 1.27µm
Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Shape & Form:
Rectangular
Contact Type:
Tab
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Accepts Wire Insulation Diameter Range:
.031 – .055in, .8 – 1.4mm
Overall Length:
.996in, 25.3mm
Wire Size:
28 – 24AWG
Operating Voltage:
600VAC, 250VAC, 250VDC, 600VDC
Wire Range Mark:
S
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 2836130-1, 2836130-2, 7-2836130-7, 2-2836130-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability