2316670-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2316670-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2316670-1
Series Information for 2316670-1 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HD1 REC CONTACT AU0.38 S SIZE

Specifications

Contact Classification:
Power, Signal
Contact Mating Area Plating Material:
Gold
Underplate Material Thickness:
50µin, 1.27µm
Contact Underplating Material:
Nickel
Contact Termination Area Plating Material:
Nickel
Contact Base Material:
Copper Alloy
Contact Configuration:
Crimp
Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Type:
Receptacle
Contact Current Rating (Max):
1.5A
端子の下地めっきの材料:
Nickel
Wire Size:
30 – 28AWG
Accepts Wire Insulation Diameter Range:
.023 – .047in, .6 – 1.2mm
Operating Voltage:
250VDC, 600VAC, 600VDC, 250VAC
Wire Range Mark:
S
Contact Retention:
With
Contact Retention Type:
Spring
Circuit Application:
Signal, Power
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Sealable:
No
Wire/Cable Type:
Discrete Wire, Stranded
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 2151110-1, 2151110-2, 2-2151110-1, 2-2151110-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability