2316669-4

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2316669-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2316669-4
Series Information for 2316669-4 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HD1 TAB CONTACT AU0.38 2L SIZE L/P

Specifications

Contact Mating Area Plating Thickness:
.38µm, 15µin
Contact Base Material:
Copper Alloy
Underplate Material Thickness:
1.27µm, 50µin
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Classification:
Signal/Power
Contact Type:
Tab
Contact Current Rating (Max):
5A
Contact Underplating Material:
Nickel
Accepts Wire Insulation Diameter Range:
1.4 – 2.2mm, .055 – .087in
Wire Size:
22 – 18AWG
Operating Voltage:
600VAC, 250VAC, 250VDC, 600VDC
Wire Range Mark:
2L
Contact Retention:
With
Contact Retention Type:
Spring
Circuit Application:
Signal
Wire/Cable Type:
Discrete Wire, Stranded
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Barrel Type:
Open Barrel
Sealable:
No
Connector System:
Wire-to-Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability