2316663-1 Rectangular Connectors by TE Connectivity

HD1 TAB CONTACT AU0.38 S SIZE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Newark
Newark
from US$0.36
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Base Material Copper Alloy
Underplate Material Thickness 1.27µm, 50µin
Contact Configuration Crimp
Contact Termination Area Plating Material Nickel
Contact Mating Area Plating Thickness .38µm, 15µin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1.5A
Contact Underplating Material Nickel
Contact Type Tab
Contact Classification Signal/Power
Accepts Wire Insulation Diameter Range .023 – .047in, .6 – 1.2mm
Wire Size 30 – 28AWG
Operating Voltage 600VAC, 250VAC, 250VDC, 600VDC
Wire Range Mark S
Contact Retention Type Spring
Contact Retention With
Circuit Application Signal, Power
Glow Wire Rating Standard Part - Not Glow Wire
Barrel Type Open Barrel
Sealable No
Wire/Cable Type Discrete Wire, Stranded
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Heavy Duty Contact, Tab, Crimp, 28Awg | Newark Electronics
Contact Tab Crimp Straight Gold Plated Copper Alloy Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2316663-1?

Additional datasheets, footprints and schematics for 2316663-1 are listed on our Part Details page. You can also find images and similar parts to 2316663-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2316663-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316663-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2316663-1 fall under?

The 2316663-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 2316663-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2316663-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2316663-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2316663-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2316663-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2316663-1 often in real-time on the comparison pages.

What if I can't find stock of 2316663-1?

You can fill out our help required form which you can use to request a quote for 2316663-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay