2316542-7 Switches by TE Connectivity

AV19 SPL 3A SPOT LOGO R&G 12V

Status: Active
Series: -
RoHS: Unknown
Aliases: 2316542-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.24

Distributor Stock
Logo for Distrelec
Distrelec
from US$19.40
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.58
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$22.43
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$25.10
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$18.24
-
Buy Now
Logo for Sager
Sager
from US$20.29
-
Buy Now

Specifications

Case Material PBT
Actuator Profile Flush
Bushing Style Threaded
Tactile No
Support Bracket Without
Configuration (Pole-Throw) Single Pole - Single Throw
Operating Function On Off
ESD Grounding Terminal Without
Snap Action Without
Number of Actuators Single
Detent Style Audible
Contact Base Material Copper
Switch Contact Plating Material Silver
Voltage Rating 250VAC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Illuminated Yes
Actuator Style Round
Product Type Switch
Switch Type Pushbutton
Dust Proof Yes
Termination Type Wire Lugs

Alternative Descriptions

Pushbutton Switches Av19 Spl 3A Spot Logo R&g 12V |Alcoswitch Te Connectivity 2316542-7 | Newark Electronics
Pushbutton Switches AV19 SPL 3A SPOT LOGO R&G 12V | Rapid Electronics
TE Connectivity AV19 SPL 3A SPOT LOGO R&G 12V Pushbutton | Distrelec
Anti-Vandal Pushbutton Switch SPST ON OFF 3A 250 VAC Quick Connect Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2316542-7?

Additional datasheets, footprints and schematics for 2316542-7 are listed on our Part Details page. You can also find images and similar parts to 2316542-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2316542-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316542-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2316542-7 fall under?

The 2316542-7 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 2316542-7 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2316542-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 2316542-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2316542-7 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2316542-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2316542-7 often in real-time on the comparison pages.

What if I can't find stock of 2316542-7?

You can fill out our help required form which you can use to request a quote for 2316542-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay