Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.40
LED Family | Nichia NFCW, Lumileds 1202, Lumileds 1202CRSP, Lumileds 1203, Nichia NVCL, Lumileds 1203CRSP, LC040C, Lumileds 1202s, Lumileds 120206xCx, Nichia NFCL, Nichia NVCW |
---|---|
Optics Alignment | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current | 350mA |
Output Current Rating | 350mA |
Operating Voltage | 48VDC |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | NICHIA, Lumileds, Samsung |
Dimmable | Yes |
COB Substrate Thickness | 1mm |
Programmable | No |
Product Type | LED Holder |
Connector System | Wire-to-Device |
Sealable | No |
Dimming Profile | Linear |
Flicker (% Max) | 5 |
Driver on Board | Yes |
Thermal Protection | Yes |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
LED Lighting Mt.ing Accessories LUMAWISE DRIVE | Rapid Electronics |
DRVR ON BD LED HLDR,DALI 2.0 350MA,16X19 COB | Heilind Electronics |
LUMAWISE DRIVE Type Z50 LED Holder for LC040C/Lumileds 1202 Series 16 x 19 COB | Avnet America |
LUMAWISE DRIVE Z50, DALI, 0.35A, 16X19 | TE Connectivity 2316511-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2316511-4?
Additional datasheets, footprints and schematics for 2316511-4 are listed on our Part Details page. You can also find images and similar parts to 2316511-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2316511-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316511-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2316511-4 fall under?
The 2316511-4 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2316511-4 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2316511-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2316511-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2316511-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 2316511-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2316511-4 often in real-time on the comparison pages.
What if I can't find stock of 2316511-4?
You can fill out our help required form which you can use to request a quote for 2316511-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.