2316511-2

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2316511-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2316511-2
Series Information for 2316511-2 - TE Connectivity
  • Status: Active
  • Product Code: X539
  • Global Product Line: G74
  • GPL Description: Industrial

Description

LUMAWISE DRIVE Z50, DALI, 0.35A, 20X24

Specifications

LED Family:
Mega Zenigata, Lumileds 1204CRSP, EAHP2024 Series, Lumileds 1205CRSP, Lumileds 1208, Mega Tuneable White, Lumileds 1208 CRSP, Lumileds 1204 GEN 3, Lumileds 1205, Lumileds 1208 GEN 3, Lumileds 1205 GEN 3, Lumileds 1204
Optics Alignment:
Yes
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
Output Current:
350mA
Operating Voltage:
48VDC
Output Current Rating:
350mA
Housing Material:
PBT
Enables Zhaga Compatibility:
Yes
LED Manufacturer:
Lumileds, Sharp, Everlight
COB Substrate Thickness:
1mm
Driver on Board:
Yes
Product Type:
LED Holder
Thermal Protection:
Yes
Sealable:
No
Flicker (% Max):
5
Programmable:
No
Dimming Profile:
Linear
Dimmable:
Yes
Connector System:
Wire-to-Device
Termination Method to Wire & Cable:
Mini CT Connector
Operating Temperature Range:
32 – 257°F, 0 – 125°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
LUMAWISE DRIVE Type Z50 LED Holder for EAHP2024/Lumileds 1204 Series 20 x 24 COB
Allied Electronics, Inc
LUMAWISE DRIVE Z50, DALI, 0.35A, 20X24