2316511-1

Connectors

> Lighting Connectors

> LED Holders

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2316511-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2316511-1
Series Information for 2316511-1 - TE Connectivity
  • Status: Active
  • Product Code: X539
  • Global Product Line: G74
  • GPL Description: Industrial

Description

LUMAWISE DRIVE Z50, DALI, 0.35A, 24X24

Specifications

LED Family:
BridgeLux V18, Soleriq19 series
Optics Alignment:
Yes
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Output Current:
350mA
Output Current Rating:
350mA
Operating Voltage:
48VDC
Housing Material:
PBT
Enables Zhaga Compatibility:
Yes
LED Manufacturer:
Osram, Bridgelux
Thermal Protection:
Yes
Dimmable:
Yes
Driver on Board:
Yes
Sealable:
No
Flicker (% Max):
5
COB Substrate Thickness:
1mm
Dimming Profile:
Linear
Programmable:
No
Product Type:
LED Holder
Connector System:
Wire-to-Device
Termination Method to Wire & Cable:
Mini CT Connector
Operating Temperature Range:
32 – 257°F, 0 – 125°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
LUMAWISE DRIVE Type Z50 LED Holder for BridgeLux V18/Soleriq19 Series 24 x 24 COB
Allied Electronics, Inc
LUMAWISE DRIVE Z50, DALI, 0.35A, 24X24