Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Family | Lumileds 1205 GEN 3, Mega Zenigata, Lumileds 1204CRSP, Lumileds 1204, EAHP2024 Series, Lumileds 1205CRSP, Lumileds 1208, Mega Tuneable White, Lumileds 1205, Lumileds 1208 GEN 3, Lumileds 1208 CRSP, Lumileds 1204 GEN 3 |
---|---|
Optics Alignment | Yes |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current Rating | 350mA |
Operating Voltage | 48VDC |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Lumileds, Sharp, Everlight |
Sealable | No |
Dimmable | Yes |
Product Type | LED Holder |
Driver on Board | Yes |
Connector System | Wire-to-Motor |
COB Substrate Thickness | 1mm |
Dimming Profile | Linear |
Flicker (% Max) | 5 |
Programmable | No |
Thermal Protection | Yes |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 0 – 125°C, 32 – 257°F |
Cob Led Holder, Dimmable, 0.35A, 20X24Mm | Newark Electronics |
LUMAWISE DRIVE Z50, 0-10V, 0.35A, 20X24 | TE Connectivity 2316510-2 | RS Americas |
Holder for EAHP2024 Series/Lumileds 1204 GEN 3/Lumileds 1204 LEDs 350mA 20 x 24mm LED 0V to 10V Dimmable | Avnet America |
Where can I find additional details, specifications and documents for a 2316510-2?
Additional datasheets, footprints and schematics for 2316510-2 are listed on our Part Details page. You can also find images and similar parts to 2316510-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2316510-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316510-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2316510-2 fall under?
The 2316510-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2316510-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2316510-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2316510-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2316510-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 2316510-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2316510-2 often in real-time on the comparison pages.
What if I can't find stock of 2316510-2?
You can fill out our help required form which you can use to request a quote for 2316510-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.