Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Farnell
from US$0.27
|
2,428
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,403
in stock
|
Buy Now | |
element14
from US$0.26
|
2,403
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
1,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
625
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Contact Retention Within Housing | With |
Row-to-Row Spacing | 2mm, .079in |
Wire Size | 24 – 30AWG |
Operating Voltage | 125V |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Agency/Standard | UL |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp Snap-In |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
HOUSING CONNECTOR, RCPT, 2POS, 2MM | Farnell |
Housing Connector, Rcpt, 2Pos, 2Mm | Newark Electronics |
2P,2MM,REC,HSG,SR, CRIMP,BOX | Heilind Electronics |
Connector Housing Unsealed Wire to Board Receptacle 2-Position 2mm Straight Cable Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2316102-2?
Additional datasheets, footprints and schematics for 2316102-2 are listed on our Part Details page. You can also find images and similar parts to 2316102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2316102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2316102-2 fall under?
The 2316102-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2316102-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2316102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2316102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2316102-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2316102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2316102-2 often in real-time on the comparison pages.
What if I can't find stock of 2316102-2?
You can fill out our help required form which you can use to request a quote for 2316102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.