Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Row-to-Row Spacing | .118in, 3mm |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Current Rating (Max) | 5A |
Contact Layout | Matrix |
Contact Retention | Without |
Wire Size | .051 – .517mm² |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66 |
Housing Color | Natural |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard | VDE, UL |
Glow Wire Material Rating | Material with GWF1 850°C |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 1600 |
Product Type | Housing |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Contact Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P MICRO MNL RCPT HSG DUAL ROW V0 GW | Rapid Electronics |
TE Connectivity 4P MICRO MNL RCPT HSG DUAL ROW V0 GW Hea | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Connector Housing Power Receptacle 4 Position 3mm Crimp Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2315744-4?
Additional datasheets, footprints and schematics for 2315744-4 are listed on our Part Details page. You can also find images and similar parts to 2315744-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2315744-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2315744-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2315744-4 fall under?
The 2315744-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2315744-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2315744-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2315744-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2315744-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2315744-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2315744-4 often in real-time on the comparison pages.
What if I can't find stock of 2315744-4?
You can fill out our help required form which you can use to request a quote for 2315744-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.