Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Compliant |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 860mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 860mA |
Product Range | 2300 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
RoHS Compliant | Yes |
Inductor, Un-Shielded, 15Uh, 860Ma, Smd | Newark Electronics |
Power Inductor (SMD), 15 uH, 860 mA, Unshielded, 860 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
Power Inductors - SMD 15uH 0.86A miniature SMD inductor | Sager |
Where can I find additional details, specifications and documents for a 23150C?
Additional datasheets, footprints and schematics for 23150C are listed on our Part Details page. You can also find images and similar parts to 23150C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23150C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23150C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23150C fall under?
The 23150C is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 23150C when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23150C you can contact the distributor directly for product support, shipping queries etc.
Is the 23150C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 23150C have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 23150C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23150C often in real-time on the comparison pages.
What if I can't find stock of 23150C?
You can fill out our help required form which you can use to request a quote for 23150C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.