Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.36
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$19.36
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Stackable | No |
Number of Power Positions | 7 |
Number of Signal Positions | 0 |
Number of Positions | 7 |
Board-to-Board Configuration | Right Angle |
Contact Base Material | High Conductivity Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 5µin |
Contact Current Rating (Max) | 75A |
Power Contact Voltage Rating | 300VDC |
Operating Voltage | 100VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Guide Hardware | With |
Circuit Application | Power |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Receptacle Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power Connector Receptacle 7Power Position Right Angle Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 2314579-1?
Additional datasheets, footprints and schematics for 2314579-1 are listed on our Part Details page. You can also find images and similar parts to 2314579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2314579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2314579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2314579-1 fall under?
The 2314579-1 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2314579-1 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2314579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2314579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2314579-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2314579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2314579-1 often in real-time on the comparison pages.
What if I can't find stock of 2314579-1?
You can fill out our help required form which you can use to request a quote for 2314579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.