2314277-2

Sensors

> Multi-Sensor Modules

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2314277-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2314277-2
Series Information for 2314277-2 - TE Connectivity
  • Status: Active
  • Product Code: L934
  • Global Product Line: Z21
  • GPL Description: Industrial

Description

AMBIMATE MODULE, MS4, TH, WITH MIC

Specifications

Physical Connection:
Through Hole
Product Length:
32mm
Product Width:
16mm
Current Consumption:
10mA
Supply Voltage:
3.3VDC
Output Interface:
I2C
Sensor Type:
Humidity, Audio, Temperature, Motion, Light
Operating Temperature Range:
-5 – 50°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
TEMP HUMIDITY SENSOR, -5 TO 50DEG C; Kit Application Type:Sensor; Silicon Manufacturer:Sensor Solutions - TE Connectivity; Silicon Core Number:-; Kit Contents:AmbiMate Sensor Module; Product Range:AMBIMATE MS4 Series RoHS Compliant: Yes
Avnet America
Humidity/Motion/Temperature Sensor AmbiMate Sensor Module Analog Through Hole
Allied Electronics, Inc
AmbiMate Module, MS4, TH, with Mic
Avnet Europe
Humidity/Motion/Temperature Sensor AmbiMate Sensor Module Analog Through Hole