Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | GSM |
---|---|
Frequency Min | 850MHz |
Frequency Max | 2.1GHz |
Antenna Mounting | Panel |
Gain | 1dB |
VSWR | 2 |
Input Power | 10W |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | GSM Mobile Phones |
Antenna Dimensions | 76mm x 23mm |
Frequency Range | 850MHz to 2.1GHz |
Antenna, Omnidirectional, Ctrl Cabinet, 0.83", PSI-GSM/UMTS-QB-ANT, PSI Series | Phoenix Contact 2313371 | RS Americas |
ANTENNA, GSM/UMTS, SMA, 2M | element14 |
Phoenix Contact Cellular Antenna, 2G / 3G, IP69K, 5 dBi, Male SMA, Cabinet Mount | Distrelec |
Antennas PSI-GSM/UMTS-QB-ANT | Sager |
Where can I find additional details, specifications and documents for a 2313371?
Additional datasheets, footprints and schematics for 2313371 are listed on our Part Details page. You can also find images and similar parts to 2313371 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2313371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2313371 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2313371 fall under?
The 2313371 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2313371 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2313371 you can contact the distributor directly for product support, shipping queries etc.
Is the 2313371 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2313371 have stock available?
Authorised distributors including RS Americas, element14, Distrelec, Sager and Farnell have stock available or on a lead time for 2313371.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2313371 often in real-time on the comparison pages.
What if I can't find stock of 2313371?
You can fill out our help required form which you can use to request a quote for 2313371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.