Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating Tab Thickness | .024in, .6mm |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Mating Tab Width | .047in, 1.2mm |
PCB Hole Diameter | .94 – 1.09mm, .037 – .043in |
Tab Length | 16.75mm, .659in |
Packaging Quantity | 78000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Press-Fit |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 2312435-4?
Additional datasheets, footprints and schematics for 2312435-4 are listed on our Part Details page. You can also find images and similar parts to 2312435-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2312435-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2312435-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2312435-4 fall under?
The 2312435-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2312435-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2312435-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2312435-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2312435-4 have stock available?
There is no stock from authorised distributors for 2312435-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2312435-4 often in real-time on the comparison pages.
What if I can't find stock of 2312435-4?
You can fill out our help required form which you can use to request a quote for 2312435-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.