Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | 400VDC |
Fuse Size Metric | 22mm x 50mm |
Fuse Size Imperial | 0.87" x 1.97" |
Blow Characteristic | gG |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Colour | Green |
Fuse Body Material | Ceramic |
Fuse Size Code | DII |
Fuse Size Held | DII |
Fuse Type Blowing Characteristic | gG |
Length | 50mm |
Industrial/Power Fuse, Class Gg/Gl, 400 V, 500 V, 6 A, 22Mm X 50Mm, 0.87" X 1.97" Rohs Compliant: Yes |Multicomp 2312403 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2312403?
Additional datasheets, footprints and schematics for 2312403 are listed on our Part Details page. You can also find images and similar parts to 2312403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2312403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2312403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2312403 fall under?
The 2312403 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2312403 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2312403 you can contact the distributor directly for product support, shipping queries etc.
Is the 2312403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2312403 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2312403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2312403 often in real-time on the comparison pages.
What if I can't find stock of 2312403?
You can fill out our help required form which you can use to request a quote for 2312403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.