2312311-3

Relays, Contactors & Switches

> Contactors

> Automotive Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2312311-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2312311-3
Series Information for 2312311-3 - TE Connectivity
  • Status: Active
  • Product Code: J659
  • Global Product Line: P15
  • GPL Description: Automotive

Description

V23717B0002A200-SZ-CBOX

Specifications

Product Weight:
295g, 10.4oz
Contact Current Class:
101 – 200A
Contact Base Material:
Ag Alloy
Terminal Type:
Screw Terminals, Plug (Coil)
Contact Arrangement:
1 form X (NO, DM)
Product Width:
3.23in, 82mm
Height Class (Mechanical):
30 – 40mm
Product Height:
35.2mm, 1.39in
Product Length:
69.4mm, 2.73in
Rated Voltage:
450VDC
Contact Limiting Breaking Current:
1500A
Coil Power Rating Economized (Min):
480mW
Insulation Initial Dielectric Between Coil & Contact Class:
2001 – 4000V
Rated Coil Voltage:
12VDC
Insulation Initial Dielectric Between Contacts & Coil:
2800Vrms
Contact Switching Voltage (Max):
500VDC
Coil Resistance:
3 – 33Ω
Coil Magnetic System:
Monostable, DC
Insulation Initial Dielectric Between Open Contacts:
2800Vrms
Coil Suppress:
Internal Coil Switch
Mounting Type:
Screw
Relay Type:
EVC 175 Main Contactor
Mounting Brackets:
Without
Environmental Ambient Temperature Class:
-40 – 85°C
Environmental Ambient Temperature (Max):
185°F, 85°C
Environmental Category of Protection:
RTI

Compatibility

  • Lead free solder process: Not applicable for solder process capability