Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.57
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$5.93
|
238
in stock
|
Buy Now | |
element14
from US$7.39
|
238
in stock
|
Buy Now | |
Farnell
from US$8.60
|
238
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.72
|
123
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
14
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Distrelec
from US$47.71
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Accessory Type | Protective Grille |
---|---|
For Use With | FR 7 - 4 Ohm FRS 7 - 4 Ohm FRS 7 - 8 Ohm FRS 7 S - 8 Ohm & FRS 7 W - 8 Ohm Speakers |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Transducer Function | Speaker |
Grille For Fr 7, Frs 7, Black | Newark Electronics |
GRILLE FOR FR 7, FRS 7, BLACK | element14 |
Loudspeaker grille | Transfer Multisort Elektronik |
Visaton 2312 GRILLE FRS 7 Protective Grille 7cm | Rapid Electronics |
Grille for FRS 7 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Measure Type | Manual |
---|---|
Measuring Range Max | 12ft |
Blade Width | 0.75" |
Case Color | Chrome |
Blade Finish | Yellow Clad |
Blade Length | 12ft |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 2312?
Additional datasheets, footprints and schematics for 2312 are listed on our Part Details page. You can also find images and similar parts to 2312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2312 fall under?
The 2312 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 2312 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2312 you can contact the distributor directly for product support, shipping queries etc.
Is the 2312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2312 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 2312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2312 often in real-time on the comparison pages.
What if I can't find stock of 2312?
You can fill out our help required form which you can use to request a quote for 2312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.