Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.26
|
No stock
|
Buy Now | |
Future Electronics
from US$6.59
|
910
in stock
|
Buy Now | |
Avnet America
from US$8.02
|
-
|
Buy Now | |
RS Americas
from US$7.47
|
-
|
Buy Now | |
Heilind Electronics
from US$9.51
|
-
|
Buy Now | |
Sager
from US$10.78
|
-
|
Buy Now | |
Heilind Electronics Asia
from US$9.51
|
-
|
Buy Now | |
Heilind Electronics Europe
from US$7.68
|
-
|
Buy Now | |
TTI Asia
from US$8.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
26 Position Triple Row Right Angle Through Hole Plug Male Pins Connector | Future Electronics |
Ampl Plug, Hd22, R/A, 26P, Threaded |Te Connectivity 2311776-1 | Newark Electronics |
Conn High Density D Subminiature PL 26 POS 2.29mm Solder RA Through Hole | Avnet America |
AMPL PLUG, HD22, R/A, 26P, THREADED, PCB D-Sub Connectors | TE Connectivity 2311776-1 | RS Americas |
AMPL PLUG, HD22, R/A, 26P THREADED | Heilind Electronics |
D-Sub High Density Connectors AMPL PLUG, HD22 R/A, 26P, THREADED | Sager |
AMPL PLUG, HD22, R/A, 26P, THR | TTI Asia |
Where can I find additional details, specifications and documents for a 2311776-1?
Additional datasheets, footprints and schematics for 2311776-1 are listed on our Part Details page. You can also find images and similar parts to 2311776-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311776-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311776-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311776-1 fall under?
The 2311776-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2311776-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311776-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311776-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311776-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Heilind Electronics have stock available or on a lead time for 2311776-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311776-1 often in real-time on the comparison pages.
What if I can't find stock of 2311776-1?
You can fill out our help required form which you can use to request a quote for 2311776-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.