231167-000 Connector Backshells & Adapters by TE Connectivity

TXR40AB90-2012BI

Status: Active
Series: -
RoHS: Unknown
Aliases: 231167-000,
4-1191698-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.06

Distributor Stock
Logo for Avnet America
Avnet America
from US$126.47
-
Buy Now
Logo for Sager
Sager
from US$81.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
Adapter Entry Size 12
Material Aluminum
TE Adapter Code 40
Cable Diameter Range .375 – .6in, 9.5 – 15.2mm
Cable Entry Diameter .2 – 19.1mm, .01 – .75in
Connector Detail Specification Number D38999/26, D38999/40, D38999/20, D38999/24, D38999/46, D38999/42, D38999/47
Connector General Specification Number MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W
Style Tinel-Lock Adapter
Connector Shell Size 21, G
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included TR12BI
Pluggable I/O Accessory Type Tinel-Lock Adapter
Adapter Angle 90
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 500Hr
Operating Temperature Range -65 – 175°C, -85 – 347°F

Compatible Parts


Alternative Descriptions

Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ20 CAD 90DEG TINEL-LOCK | Sager
Connector Accessories Tinel-Lock Backshell with Ring Size 21 R/A Aluminum Alloy Cadmium Finish Olive Drab | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 231167-000?

Additional datasheets, footprints and schematics for 231167-000 are listed on our Part Details page. You can also find images and similar parts to 231167-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 231167-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 231167-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 231167-000 fall under?

The 231167-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 231167-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 231167-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 231167-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 231167-000 have stock available?

Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 231167-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 231167-000 often in real-time on the comparison pages.

What if I can't find stock of 231167-000?

You can fill out our help required form which you can use to request a quote for 231167-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay