Product Range | - |
---|---|
Fuse Current | 20A |
Voltage Rating VAC | 500VAC |
Voltage Rating V DC | 400VDC |
Fuse Size Metric | 13.2mm x 50mm |
Fuse Size Imperial | 0.52" x 1.97" |
Blow Characteristic | gG |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Colour | Blue |
External Diameter | 13.2mm |
Fuse Body Material | Ceramic |
Fuse Size Code | DI |
Fuse Size Held | DI |
Fuse Type Blowing Characteristic | gG |
Length | 50mm |
Where can I find additional details, specifications and documents for a 2311406?
Additional datasheets, footprints and schematics for 2311406 are listed on our Part Details page. You can also find images and similar parts to 2311406 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311406 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311406 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311406 fall under?
The 2311406 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2311406 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311406 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311406 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311406 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 2311406.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311406 often in real-time on the comparison pages.
What if I can't find stock of 2311406?
You can fill out our help required form which you can use to request a quote for 2311406 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.