Prices starting from US$0.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.46 |
No stock
|
Buy Now | |
Newark Electronics | US$0.57 |
732
|
Buy Now | |
Rapid Electronics | US$0.43 |
732
|
Buy Now | |
Chip One Stop | US$0.42 |
732
|
Buy Now | |
Distrelec | US$0.45 |
732
|
Buy Now | |
TE Store | US$0.95 |
665
|
Buy Now | |
Avnet America | US$0.37 |
-
|
Buy Now | |
RS Americas | US$0.68 |
-
|
Buy Now | |
element14 | US$0.46 |
-
|
Buy Now | |
Boersig | US$0.41 |
-
|
Buy Now | |
Sager | US$0.38 |
-
|
Buy Now |
Cap Height | 3.5mm |
---|---|
Packaging Method | Loose Piece |
Actuator Style | Round |
Illuminated | With |
Temperature Rating | -40 – 85°C |
Switch Bezels/Switch Caps Cap,round, Yellow Rohs Compliant: Yes |Alcoswitch Te Connectivity 2311402-5 | Newark Electronics |
Switch Bezels/Switch Caps CAP ROUND YELLOW | Rapid Electronics |
TE Connectivity - AMP CAPRD ILLUMINATED TACT SWITCH YELLOW | Distrelec |
CAP,RD, ILLUMINATED TACT SWITCH, YELLOW Actuator Style: Round Round | Tactile Switch With Dome Switch | Part Number: 2311402-5 | Internal Number: 2311402-5 | TE Connectivity | TE Store |
Switch Cap, TE FSMIJ Series Tactile Switches, Yellow | Avnet America |
Switch, Cap, Rd, Illuminated Tact Switch, Yellow | TE Connectivity 2311402-5 | RS Americas |
TACTILE SWITCH CAP, YELLOW | element14 |
Switch Bezels / Switch Caps CAP,ROUND, YELLOW | Sager |
Where can I find additional details, specifications and documents for a 2311402-5?
Additional datasheets, footprints and schematics for 2311402-5 are listed on our Part Details page. You can also find images and similar parts to 2311402-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311402-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311402-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311402-5 fall under?
The 2311402-5 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 2311402-5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311402-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311402-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311402-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2311402-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311402-5 often in real-time on the comparison pages.
What if I can't find stock of 2311402-5?
You can fill out our help required form which you can use to request a quote for 2311402-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.