Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
4,855
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,805
in stock
|
Buy Now | |
element14
from US$0.40
|
4,805
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
TE Store
from US$0.78
|
-
|
Buy Now |
Contact Termination Area Plating Material | Nickel |
---|---|
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Classification | Power, Signal |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Accepts Wire Insulation Diameter Range | 3.1 – 3.4mm, .122 – .13in |
Wire Size | 16 – 14AWG, 1.25 – 2.2mm² |
Operating Voltage | 600VAC, 250VDC, 250VAC, 600VDC |
Centerline (Pitch) | .207in, 5.08mm |
Wire Range Mark | 3L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-3 FMLB REC CONT AU0.38 3L L/P | Future Electronics |
CONTACT, SOCKET, 16-14AWG, CRIMP | Farnell |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
Contact Socket 16AWG to 14AWG Copper Alloy Gold Crimp Loose Piece | Avnet America |
Special Order: DYNAMIC D-3 FMLB REC CONT AU0.38 3L L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC 600 VAC Operating Voltage: 600 VDC 250 VDC Socket Gold Nickel 250 VAC | Connector Contact | Part Number: 2311162-5 | Internal Number: 2311162-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2311162-5?
Additional datasheets, footprints and schematics for 2311162-5 are listed on our Part Details page. You can also find images and similar parts to 2311162-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311162-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311162-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311162-5 fall under?
The 2311162-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2311162-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311162-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311162-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311162-5 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2311162-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311162-5 often in real-time on the comparison pages.
What if I can't find stock of 2311162-5?
You can fill out our help required form which you can use to request a quote for 2311162-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.