Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 800mAh |
Battery Size Code | AAA |
Battery Terminals | Flat Top |
External Diameter | 10.5mm |
External Height | 44.5mm |
External Width | - |
External Depth | - |
Weight | 12g |
Battery IEC Code | HR03 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LSD AAA 800mAh NiMH Flat Top | RS |
BATTERY,AAA,NI-MH,800MAH,1.2V | Farnell |
Where can I find additional details, specifications and documents for a 2311-3002?
Additional datasheets, footprints and schematics for 2311-3002 are listed on our Part Details page. You can also find images and similar parts to 2311-3002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2311-3002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2311-3002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2311-3002 fall under?
The 2311-3002 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 2311-3002 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2311-3002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2311-3002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2311-3002 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 2311-3002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2311-3002 often in real-time on the comparison pages.
What if I can't find stock of 2311-3002?
You can fill out our help required form which you can use to request a quote for 2311-3002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.