Options for Price Comparison
Distributor Statistics for 2310927-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2310927-1
Details for 2310927-1 by TE Connectivity
Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Covers
2310927-1
Buy Directly from TE Store (160 in stock) $6.8800
CARRIER, NARROW FABRIC, SOCKET P
2310927-1 image

2310927-1 by TE Connectivity

CARRIER, NARROW FABRIC, SOCKET P
Part Information
2310927-1 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: WA02
Global Product Line: 060
GPL Description: Data and Devices
Specifications
Color:
Black
Cover Material:
PC + ABS
PQFP Type:
Metric
Socket Type:
LGA 3647
Cover Flammability Rating:
UL 94V-0
実装方法:
Box & Tray
Accessory Type:
Carrier
Operating Temperature Range:
-25 – 100°C, -13 – 212°F
Alternate Descriptions
CARRIER- NARROW FABRIC- SOCK Onlinecomponents.com
CARRIER, NARROW FABRIC, SOCKET P RS Components
CARRIER, BLACK, PC/ABS, LGA 3647 SOCKET; Accessory Type:Carrier; For Use With:AMP LGA 3647 Sockets; Product Range:- RoHS Compliant: Yes Newark Electronics
Narrow Fabric Carrier for LGA 3647 Socket Polycarbon + ABS Tray/Box Avnet America
CARRIER, NARROW FABRIC, SOCKET P Allied Electronics & Automation
Narrow Fabric Carrier for LGA 3647 Socket Polycarbon + ABS Tray/Box Avnet Europe
CARRIER, NARROW FABRIC, SOCKET P Compatible With IC Socket Type: LGA 3647 Metric PQFP Card & Socket Accessory Type: Carrier Operating Temperature Range: -25 – 100 °C Operating Temperature Range: -13 – 212 °F LGA 3647 Carrier | Ic Socket Cover | Part Number: 2310927-1 | Internal Number: 2310927-1 | TE Connectivity TE Store