Prices starting from US$26.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$36.16 |
No stock
|
Buy Now | |
Newark Electronics | US$33.54 |
2,014
|
Buy Now | |
Rapid Electronics | US$36.09 |
2,014
|
Buy Now | |
Chip One Stop | US$31.10 |
2,014
|
Buy Now | |
Avnet America | US$26.50 |
-
|
Buy Now | |
RS Americas | US$37.27 |
-
|
Buy Now | |
element14 | US$32.83 |
-
|
Buy Now | |
Boersig | US$37.14 |
-
|
Buy Now |
Insulator Material | Polycarbonate Film Plus Acrylic Adhesive Layer |
---|---|
Bolster Plate Assembly Material | Stainless Steel |
Socket Type | LGA 3647 |
Comment | Narrow Type with Cover. |
Packaging Method | Box & Tray |
Accessory Type | Bolster Assembly |
Operating Temperature Range | -13 – 212°F, -25 – 100°C |
Ic&component Sockets Nrw Fabric Bolster Assy, W/ |Amp Te Connectivity 2310924-1 | Newark Electronics |
NRW FABRIC BOLSTER ASSY W/ COVER | Rapid Electronics |
BOLSTER ASSEMBLY, SOCKET | Farnell |
NRW Fabric Bolster Plate Assembly with Cover Stainless Steel Tray | Avnet America |
NRW FABRIC BOLSTER ASSY, W/ COVER | TE Connectivity 2310924-1 | RS Americas |
Accessory Type | Bolster Assembly |
---|---|
For Use With | AMP LGA 3647 Sockets |
Product Range | - |
Where can I find additional details, specifications and documents for a 2310924-1?
Additional datasheets, footprints and schematics for 2310924-1 are listed on our Part Details page. You can also find images and similar parts to 2310924-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2310924-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2310924-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2310924-1 fall under?
The 2310924-1 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Hardware.
Can I view similar or alternative parts?
You can view similar parts to 2310924-1 when available in the IC Socket Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2310924-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2310924-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2310924-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2310924-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2310924-1 often in real-time on the comparison pages.
What if I can't find stock of 2310924-1?
You can fill out our help required form which you can use to request a quote for 2310924-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.