Blank Cavity Position | 2 |
---|---|
Number of Positions | 2 |
Operating Voltage | 200VAC, 850VDC |
Nominal Voltage Architecture | 850V |
Centerline (Pitch) | 8mm, .314in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | LV214 |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 10000 |
Packaging Method | Box |
Connector System | Wire-to-Device |
Sealable | Yes |
Operating Temperature Range | -104 – 257°F, -40 – 125°C |
Connector Housing Plug 2Position 8mm Straight Cable Mount Orange Box | Avnet America |
2P 8MM HV,PLUG HSG,ASSY,SEALED,V0,A Connector System: Wire-to-Device Number of Positions: 2 Centerline (Pitch): .314 in Centerline (Pitch): 8 mm Sealable: Yes Wire-to-Device 2 .314" 8 mm | Automotive Housing | Part Number: 2310923-1 | Internal Number: 2310923-1 | .314" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2310923-1?
Additional datasheets, footprints and schematics for 2310923-1 are listed on our Part Details page. You can also find images and similar parts to 2310923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2310923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2310923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2310923-1 fall under?
The 2310923-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2310923-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2310923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2310923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2310923-1 have stock available?
Authorised distributors including Avnet America, Boersig and TE Store have stock available or on a lead time for 2310923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2310923-1 often in real-time on the comparison pages.
What if I can't find stock of 2310923-1?
You can fill out our help required form which you can use to request a quote for 2310923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.