Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Unknown |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 430mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 430mA |
Product Range | 2300 Series |
Power Inductor Case | 4.5mm x 4mm x 3.2mm |
DC Resistance Max | 1.281ohm |
Inductance Tolerance | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Spacing | 1.7mm |
No. of Pins | 2Pins |
Inductor, Un-Shielded, 100Uh, 430Ma, Smd | Newark Electronics |
Power Inductor (SMD), 100 uH, 430 mA, Unshielded, 430 mA, 4.5mm x 4mm x 3.2mm | Avnet America |
INDUCTOR, 100UH 0.43A MINIATURE SM | element14 |
Power Inductors - SMD 100 UH | Sager |
Where can I find additional details, specifications and documents for a 23101C?
Additional datasheets, footprints and schematics for 23101C are listed on our Part Details page. You can also find images and similar parts to 23101C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 23101C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 23101C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 23101C fall under?
The 23101C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 23101C when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 23101C you can contact the distributor directly for product support, shipping queries etc.
Is the 23101C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 23101C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 23101C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 23101C often in real-time on the comparison pages.
What if I can't find stock of 23101C?
You can fill out our help required form which you can use to request a quote for 23101C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.