Status: | Unknown |
---|---|
Series: | 2310 Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.37
|
38
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
3,969
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
1,323
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
950
in stock
|
Buy Now | |
Distrelec
from US$7.67
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
38
in stock
|
Buy Now | |
element14
from US$5.28
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$6.74
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Pointer Bar |
Knob Diameter | 30.23mm |
Product Range | 2310 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi Mini Kit |
Product Range | - |
Adafruit Perma-Proto HAT | Distrelec |
Adafruit 2310 Perma-Proto HAT for Raspberry Pi A+, B+ or 2 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2310?
Additional datasheets, footprints and schematics for 2310 are listed on our Part Details page. You can also find images and similar parts to 2310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2310 fall under?
The 2310 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 2310 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2310 you can contact the distributor directly for product support, shipping queries etc.
Is the 2310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2310 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 2310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2310 often in real-time on the comparison pages.
What if I can't find stock of 2310?
You can fill out our help required form which you can use to request a quote for 2310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.