Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$29.49
|
No stock
|
Buy Now |
Carrying Case Material | PP (Polypropylene) |
---|---|
Case Color | Black |
External Height - Imperial | 4.7" |
External Height - Metric | 120.4mm |
External Width - Imperial | 11.9" |
External Width - Metric | 301mm |
RoHS Compliant | NA |
Storage Case, Polypropylene, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 230F,BK?
Additional datasheets, footprints and schematics for 230F,BK are listed on our Part Details page. You can also find images and similar parts to 230F,BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230F,BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230F,BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230F,BK fall under?
The 230F,BK is listed under Tools & Production Supplies > Storage Products & Accessories > Cases.
Can I view similar or alternative parts?
You can view similar parts to 230F,BK when available in the Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230F,BK you can contact the distributor directly for product support, shipping queries etc.
Is the 230F,BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230F,BK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 230F,BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230F,BK often in real-time on the comparison pages.
What if I can't find stock of 230F,BK?
You can fill out our help required form which you can use to request a quote for 230F,BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.