Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
No stock
|
Buy Now | |
Distrelec
from US$1.47
|
8,500
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
8,250
in stock
|
Buy Now | |
TE Store
from US$1.96
|
3,187
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
420
in stock
|
Buy Now | |
element14
from US$1.60
|
420
in stock
|
Buy Now | |
Farnell
from US$2.26
|
420
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Module Key Type | Offset Right |
Retention Post Location | Both Ends |
Latch Material | High Temperature Thermoplastic |
Retention Post Material | Stainless Steel |
Ejector Location | Both Ends |
Keying | Reverse |
Center Key | Offset Right |
Number of Positions | 260 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Number of Keys | 1 |
PCB Contact Termination Area Plating Material | Gold Flash |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Stack Height | .362in, 9.2mm |
DRAM Voltage | 1.2V |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .5mm, 7.3mm, .0197in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tape & Reel |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Small Outline (SO) |
Product Type | Socket |
Profile | High |
Connector System | Cable-to-Board |
Sealable | No |
Center Post | Without |
Row-to-Row Spacing | 8.2mm, .322in |
SGRAM Voltage | 1.2V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
TE Connectivity DDR4 SODIMM 260P 9.2H RVS Card Edge Conn | Distrelec |
260 Positions 0.5 mm Pitch 9.2 mm Height SMT Right Angle DDR4 SODIMM Socket | Future Electronics |
DDR4 SODIMM 260P 9.2H RVS DRAM Type: Small Outline (SO) Stack Height: .362 in Stack Height: 9.2 mm Module Orientation: Right Angle Number of Positions: 260 Small Outline (SO) .362" 9.2 mm Right Angle | Ddr4 So Dimm Socket | Part Number: 2309414-1 | Internal Number: 2309414-1 | .362" | TE Connectivity | TE Store |
Conn, Ddr4 Sodimm Socket, 260Pos, 0.5Mm | Newark Electronics |
CONN, DDR4 SODIMM SOCKET, 260POS, 0.5MM | element14 |
Conn Socket DDR4 SODIMM 260 POS SO 0.5mm/7.3mm Solder Peg RA SMD T/R | Avnet America |
Memory Socket DDR4 SODIMM 260P 9.2H RVS | TE Connectivity 2309414-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2309414-1?
Additional datasheets, footprints and schematics for 2309414-1 are listed on our Part Details page. You can also find images and similar parts to 2309414-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309414-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309414-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309414-1 fall under?
The 2309414-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2309414-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309414-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309414-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309414-1 have stock available?
Authorised distributors including Distrelec, Future Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 2309414-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309414-1 often in real-time on the comparison pages.
What if I can't find stock of 2309414-1?
You can fill out our help required form which you can use to request a quote for 2309414-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.