Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.14
|
-
|
Buy Now |
Latch Material | High Temperature Thermoplastic |
---|---|
Retention Post Material | Stainless Steel |
Module Key Type | Offset Left |
Ejector Location | Both Ends |
Ejector Type | Locking |
Retention Post Location | Both Ends |
Number of Rows | 2 |
Number of Keys | 1 |
Module Orientation | Right Angle |
Center Key | Offset Left |
Number of Positions | 260 |
Keying | Standard |
PCB Contact Termination Area Plating Material | Gold Flash |
Socket Style | SO DIMM |
Contact Mating Area Plating Thickness | 5µin, .127µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Nickel |
Socket Type | Memory Card |
Contact Base Material | Copper Alloy |
Stack Height | .315in, 8mm |
DRAM Voltage | 1.2V |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tape & Reel |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | High |
Row-to-Row Spacing | .322in, 8.2mm |
Sealable | No |
DRAM Type | Small Outline (SO) |
Center Post | Without |
Product Type | Socket |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.2V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
DDR4 SODIMM Socket 260 Contacts 0.5mm Pitch 8mm Standard Height Right Angle T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2309411-2?
Additional datasheets, footprints and schematics for 2309411-2 are listed on our Part Details page. You can also find images and similar parts to 2309411-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309411-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309411-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309411-2 fall under?
The 2309411-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2309411-2 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309411-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309411-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309411-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2309411-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309411-2 often in real-time on the comparison pages.
What if I can't find stock of 2309411-2?
You can fill out our help required form which you can use to request a quote for 2309411-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.