Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.24
|
5,850
in stock
|
Buy Now | |
Rapid Electronics
from US$1.20
|
5,850
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
5,850
in stock
|
Buy Now | |
Farnell
from US$1.32
|
4,950
in stock
|
Buy Now | |
Avnet America
-
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
Avnet Asia
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now |
Ejector Location | Both Ends |
---|---|
Latch Material | High Temperature Thermoplastic |
Ejector Type | Locking |
Retention Post Location | Both Ends |
Module Key Type | Offset Left |
Center Key | Offset Left |
Number of Keys | 1 |
Keying | Standard |
Module Orientation | Right Angle |
Number of Positions | 260 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | .254µm, 10µin |
Socket Style | SO DIMM |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Socket Type | Memory Card |
PCB Contact Termination Area Plating Material | Gold Flash |
Stack Height | .157in, 4mm |
DRAM Voltage | 1.2V |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .0197in, .5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Packaging Quantity | 900 |
Packaging Method | Tape & Reel |
Center Post | Without |
DRAM Type | Small Outline (SO) |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 8.2mm, .322in |
Sealable | No |
Product Type | Socket |
Profile | Low |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.2V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
DIMM Connectors DDR4 SODIMM 260P 4.0H STD | Rapid Electronics |
TE Connectivity DDR4 SODIMM 260P 4.0H STD Card Edge Conn | Distrelec |
MEMORY AND SIM CARD CONNECTORS | Farnell |
DDR4 SODIMM Socket 260 Contacts 0.5mm Pitch 4mm Standard Height Right Angle T/R | Avnet America |
2309407-3 - Ddr4 Sodimm 260P 4.0H Std Rohs Compliant: Yes |Amp Te Connectivity 2309407-3 | Newark Electronics |
DDR4 SODIMM 260P 4.0H STD, SO DIMM Sockets | TE Connectivity 2309407-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2309407-3?
Additional datasheets, footprints and schematics for 2309407-3 are listed on our Part Details page. You can also find images and similar parts to 2309407-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309407-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309407-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309407-3 fall under?
The 2309407-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2309407-3 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309407-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309407-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309407-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2309407-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309407-3 often in real-time on the comparison pages.
What if I can't find stock of 2309407-3?
You can fill out our help required form which you can use to request a quote for 2309407-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.