Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Post Location | Both Ends |
---|---|
Ejector Location | Both Ends |
Latch Material | High Temperature Thermoplastic |
Module Key Type | Offset Left |
Ejector Type | Locking |
Keying | Standard |
Center Key | Offset Left |
Number of Keys | 1 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Number of Positions | 260 |
Socket Style | SO DIMM |
Contact Mating Area Plating Thickness | 5µin, .127µm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
Stack Height | .157in, 4mm |
DRAM Voltage | 1.2V |
Centerline (Pitch) | .5mm, .0197in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 900 |
Packaging Method | Tape & Reel |
Center Post | Without |
Sealable | No |
Row-to-Row Spacing | .322in, 8.2mm |
Product Type | Socket |
Profile | Low |
DRAM Type | Small Outline (SO) |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.2V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
DDR4 SODIMM 260P 4.0H STD DRAM Type: Small Outline (SO) Stack Height: .157 in Stack Height: 4 mm Module Orientation: Right Angle Number of Positions: 260 Small Outline (SO) .157" 4 mm Right Angle | Ddr4 So Dimm Socket | Part Number: 2309407-2 | Internal Number: 2309407-2 | .157" | TE Connectivity | TE Store |
260 Positions 0.5 mm Pitch 4 mm Height SMT Right Angle DDR4 SODIMM Socket | Future Electronics |
DDR4 SODIMM Socket 260 Contacts 0.5mm Pitch 4mm Standard Height Right Angle T/R | Avnet America |
CONNECTOR, DDR4 SODIMM, CAM-IN, 260POS | Farnell |
Where can I find additional details, specifications and documents for a 2309407-2?
Additional datasheets, footprints and schematics for 2309407-2 are listed on our Part Details page. You can also find images and similar parts to 2309407-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309407-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309407-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309407-2 fall under?
The 2309407-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2309407-2 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309407-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309407-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309407-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 2309407-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309407-2 often in real-time on the comparison pages.
What if I can't find stock of 2309407-2?
You can fill out our help required form which you can use to request a quote for 2309407-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.