Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 0 |
Post Numbers Omitted | 2 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Termination Area Plating Thickness | 31.49µin, 39.37µin, .8µm, 1µm |
Contact Retention | Without |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Tin |
Height | 12mm, .472in |
Width | .377in, 9.58mm |
Wire Size | .32mm², 22 – 16AWG |
Mating Post Length | .306in, 7.78mm |
Length | 23.05mm, .9074in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 300 |
Contact Type | Tab, Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 2309279-5?
Additional datasheets, footprints and schematics for 2309279-5 are listed on our Part Details page. You can also find images and similar parts to 2309279-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309279-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309279-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309279-5 fall under?
The 2309279-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2309279-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309279-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309279-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309279-5 have stock available?
There is no stock from authorised distributors for 2309279-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309279-5 often in real-time on the comparison pages.
What if I can't find stock of 2309279-5?
You can fill out our help required form which you can use to request a quote for 2309279-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.