Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 4 |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Panel Gasket | No |
Number of Positions | 16 |
Multiple Contact Types | Without |
Tail Plating Thickness | 78.74µin, 2µm |
端子のタイプ | Socket |
Contact Current Rating (Max) | 3A |
Tail Plating Material | Tin |
Contact Layout | Matrix |
Contact Plating Material | Gold Over Nickel |
Shunts/Shorting Bars | Without |
Tail Length | 3.3mm, .13in |
幅 | 15.8mm |
Width | .622in |
Height | .511in, 13mm |
PCB Thickness (Recommended) | 1.6mm, .062in |
Length | 1.02in, 25.9mm |
Operating Voltage | 32VDC |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | With |
Mating Retention | With |
Contact Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mounting Angle | Vertical |
Panel Mount | No |
PCB Mount Alignment | With |
Mating Retention Type | Latch |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Connector Assembly |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 50 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .256in, 6.5mm |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector Type | Header |
Product Type | Connector |
Termination Post Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -30 – 75°C, -22 – 167°F |
High Temperature Header | Yes |
Connector Shrouded Header 16 Position 2mm Solder Straight Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2309223-1?
Additional datasheets, footprints and schematics for 2309223-1 are listed on our Part Details page. You can also find images and similar parts to 2309223-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2309223-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2309223-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2309223-1 fall under?
The 2309223-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2309223-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2309223-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2309223-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2309223-1 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 2309223-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2309223-1 often in real-time on the comparison pages.
What if I can't find stock of 2309223-1?
You can fill out our help required form which you can use to request a quote for 2309223-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.