Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
230847-000,
3-1191696-2 |
No distributors results available
Nut Diameter (Across Flats) | 27mm, 1.06in |
---|---|
Color | Olive Drab |
Feedthrough Plating Material | Cadmium Over Electroless Nickel |
Material Code | 100 |
Feedthrough Type | 2-Sided |
Feedthrough Material | Aluminum Alloy |
Modification | None |
Body Diameter (Across Flats) | 1.34in, 34mm |
Feedthrough Inside Diameter (Max) | .55in, 14mm |
Recovered Inside Diameter (Max) | 7.1mm, .28in |
Thread Length | 2.952in, 75mm |
Overall Length (Recovered) | 61mm, 2.401in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Mounting Style | Bulkhead |
Mounting Hole Diameter | 21mm, .827in |
Screw & Hole Thread Size | M20 x 1.5 |
Adhesive Type | Hot-Melt |
Adhesive Code | S1030 |
Shielded | No |
Product Type | Heat Shrink Cable Feedthrough |
Angle | Straight |
Flammability | Low Fire Hazard |
Where can I find additional details, specifications and documents for a 230847-000?
Additional datasheets, footprints and schematics for 230847-000 are listed on our Part Details page. You can also find images and similar parts to 230847-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 230847-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 230847-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 230847-000 fall under?
The 230847-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 230847-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 230847-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 230847-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 230847-000 have stock available?
There is no stock from authorised distributors for 230847-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 230847-000 often in real-time on the comparison pages.
What if I can't find stock of 230847-000?
You can fill out our help required form which you can use to request a quote for 230847-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.