2308171-9 Part Information

Details for 2308171-9 by TE Connectivity

Connectors>Pluggable IO Connectors & Cages>QSFP/QSFP+/zQSFP+

Part Downloads

Featured content from Farnell

Part Specifications

Port Matrix Configuration 2 x 2
Number of Ports 4
Lightpipe Configuration Outer Left Indicator Up
Number of Positions 152
Rear EONs per Port Column 0
Contact Mating Area Plating Thickness .76µin, 30µm
PCB Contact Termination Area Plating Material Tin
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
Tail Length 2mm, .079in
PCB Thickness (Recommended) 3mm
Cage Material Nickel Silver Alloy
Centerline (Pitch) .0315in, .8mm
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Heat Sink Compatible No
Circuit Application Signal
Pluggable I/O Applications QSFP28
For Use With Pluggable I/O Products QSFP28 Cable Assembly
Enhancements Standard
EMI Containment Feature Type Internal/External EMI Springs
Included Lightpipe Yes
Packaging Method Box & Tray
Connector & Contact Terminates To Printed Circuit Board
Cage Type Stacked
Sealable No
Product Type Cage Assembly with Integrated Connector
Connector System Cable-to-Board
Form Factor zQSFP+
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -40 – 85°C, -40 – 185°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: L818
Global Product Line: J25
GPL Description: Data and Devices

Alternative Part Descriptions

  • I/O CONN, ZQSFP+, RCPT, 152POS, PRESSFIT; Connector Type:zQSFP+ Cage & Connector; No. of Contacts:4 x 38 Contacts; Port Configuration:2 x 2 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:- RoHS Compliant: Yes | Newark Electronics
  • 4 Port 152 Position Press Fit Board Mt Cage Assembly with Integrated Connector | Future Electronics EMEA
  • Conn zQSFP+ F 152 POS Press Fit RA Panel Mount 152 Terminal 4 Port | Avnet America
  • I/O Connectors 2X2, EMI SPRING, BTB W/O Top Light Pipe | Allied Electronics & Automation
  • Conn zQSFP+ F 152 POS Press Fit RA Panel Mount 152 Terminal 4 Port | Avnet Asia
  • ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB Pluggable I/O Product Type: Cage Assembly with Integrated Connector Port Matrix Configuration: 2 x 2 EMI Containment Feature Type: Internal/External EMI Springs Included Lightpipe: Yes Enhancements: Standard Cage Assembly with Integrated Connector 2 x 2 Internal/External EMI Springs | Qsfp+/zqsfp+ | Part Number: 2308171-9 | Internal Number: 2308171-9 | TE Connectivity | TE Store
  • 4 Port 152 Position Press Fit Board Mt Cage Assembly with Integrated Connector | Future Electronics
  • 4 Port 152 Position Press Fit Board Mt Cage Assembly with Integrated Connector | Future Electronics APAC
  • ZQSFP+ CAGE& CONN 2X2, EMI SPR | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2308171-9?

Additional datasheets, footprints and schematics for 2308171-9 are listed in our Part Details tab. You can also find the 2308171-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2308171-9 in the Pricing & Inventory tab next to part details. You can view 2308171-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2308171-9 fall under?

The 2308171-9 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.

Can I view similar or alternative parts?

You can view similar parts to 2308171-9 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2308171-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 2308171-9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2308171-9 have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Allied Electronics & Automation and Avnet Asia have stock available or on a lead time for 2308171-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2308171-9 often in real-time on the comparison pages.

What if I can't find stock of 2308171-9?

You can fill out our help required form which you can use to request a quote for 2308171-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2308171-9

Loading...
Loading Results for 2308171-9