Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$78.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$81.06
|
161
in stock
|
Buy Now | |
Rapid Electronics
from US$91.44
|
161
in stock
|
Buy Now | |
Chip One Stop
from US$83.70
|
161
in stock
|
Buy Now | |
Distrelec
from US$89.75
|
161
in stock
|
Buy Now | |
TE Store
from US$89.58
|
27
in stock
|
Buy Now | |
Future Electronics
from US$80.04
|
-
|
Buy Now | |
Avnet America
from US$71.14
|
-
|
Buy Now | |
RS Americas
from US$125.07
|
-
|
Buy Now | |
element14
from US$81.85
|
-
|
Buy Now |
Rear EONs per Port Column | 0 |
---|---|
Lightpipe Configuration | All Four Round |
Port Matrix Configuration | 2 x 2 |
Number of Ports | 4 |
Number of Positions | 152 |
Contact Mating Area Plating Thickness | 30µm, .76µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Tail Length | 2mm, .079in |
PCB Thickness (Recommended) | 3mm |
Centerline (Pitch) | .8mm, .0315in |
Cage Material | Nickel Silver Alloy |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
For Use With Pluggable I/O Products | QSFP28 Cable Assembly |
Circuit Application | Signal |
Heat Sink Compatible | No |
Pluggable I/O Applications | QSFP28 |
EMI Containment Feature Type | Internal/External EMI Springs |
Enhancements | Standard |
Included Lightpipe | Yes |
Packaging Method | Box & Tray |
Pluggable I/O Accessory Type | Lightpipe |
Form Factor | zQSFP+ |
Cage Type | Stacked |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Cage Assembly with Integrated Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I/O Conn 2X2, Emi Spring, Btb All Round Indicator |Amp Te Connectivity 2308171-1 | Newark Electronics |
ZQSFP+ CAGE& CONN 2X2 EMI SPRING BTB | Rapid Electronics |
TE Connectivity ZQSFP+ CAGE& CONN 2X2 EMI SPRING BTB Ass | Distrelec |
CAGE CONN, ZQSFP, 2X2 STACKED, PRESS FIT | Farnell |
ZQSFP+ CAGE& CONN 2X2, EMI SPRING, BTB Form Factor: zQSFP+ Pluggable I/O Product Type: Cage Assembly with Integrated Connector Centerline (Pitch): .032 in Centerline (Pitch): .8 mm Sealable: No zQSFP+ Cage Assembly with Integrated Connector .032" .8 mm | Pluggable I/o Connectors & Cage | Part Number: 2308171-1 | Internal Number: 2308171-1 | .032" | TE Connectivity | TE Store |
4 Port 152 Position Press Fit Board Mt Cage Assembly with Integrated Connector | Future Electronics |
Conn zQSFP+ 2 x 2 Port Stacked 152 POS 0.8mm Press-Fit RA Thru-Hole Tray/Box | Avnet America |
I/O Connectors 2X2, EMI SPRING, BTB All Round Indicator | TE Connectivity 2308171-1 | RS Americas |
I/O CONN, ZQSFP+, RCPT, 152POS, PRESSFIT | element14 |
Where can I find additional details, specifications and documents for a 2308171-1?
Additional datasheets, footprints and schematics for 2308171-1 are listed on our Part Details page. You can also find images and similar parts to 2308171-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2308171-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2308171-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2308171-1 fall under?
The 2308171-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2308171-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2308171-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2308171-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2308171-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2308171-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2308171-1 often in real-time on the comparison pages.
What if I can't find stock of 2308171-1?
You can fill out our help required form which you can use to request a quote for 2308171-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.