Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Latch Color | Natural |
---|---|
Module Key Type | Offset Right |
Latch Material | High Temperature Thermoplastic |
Ejector Material Color | Natural |
Ejector Location | Both Ends |
Ejector Type | Standard |
弹射器材料 | High Temperature Thermoplastic |
Module Orientation | Vertical |
Keying | Standard |
Number of Positions | 288 |
Number of Keys | 1 |
Number of Rows | 2 |
Center Key | Offset Right |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Socket Type | Memory Card |
Contact Base Material | Copper Alloy |
Socket Style | DIMM |
Contact Current Rating (Max) | .75A |
Contact Mating Area Plating Material | Gold |
DRAM Voltage | 1.2V |
Centerline (Pitch) | .85mm, .0334in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Stainless Steel |
Circuit Application | Signal |
Packaging Method | Soft Tray |
Product Type | Socket |
Profile | Standard |
DRAM Type | Double Data Rate (DDR) 4 |
Center Post | Without |
Sealable | No |
Connector System | Board-to-Bus Bar |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Style | Direct Insert |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DDR4 DIMM 288 PIN TH TYPE DRAM Type: Double Data Rate (DDR) 4 Connector System: Board-to-Bus Bar Number of Positions: 288 Termination Method to Printed Circuit Board: Through Hole - Solder Module Orientation: Vertical Double Data Rate (DDR) 4 Board-to-Bus Bar 288 Through Hole - Solder | Ddr4 Dimm Socket | Part Number: 2308107-6 | Internal Number: 2308107-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2308107-6?
Additional datasheets, footprints and schematics for 2308107-6 are listed on our Part Details page. You can also find images and similar parts to 2308107-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2308107-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2308107-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2308107-6 fall under?
The 2308107-6 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2308107-6 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2308107-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2308107-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2308107-6 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2308107-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2308107-6 often in real-time on the comparison pages.
What if I can't find stock of 2308107-6?
You can fill out our help required form which you can use to request a quote for 2308107-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.