Status: | Unknown |
---|---|
Series: | 2300 Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 15V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 50W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 240VAC |
Manufacturer Warranty | 1 Year |
Product Range | 2300 Series |
Plug Type | EU SWISS UK |
POWER SUPPLY, 2CH, 15V, 5A, ADJUSTABLE | element14 |
Portable Device Battery/Charger Simulator, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a 2308?
Additional datasheets, footprints and schematics for 2308 are listed on our Part Details page. You can also find images and similar parts to 2308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2308 fall under?
The 2308 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2308 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2308 you can contact the distributor directly for product support, shipping queries etc.
Is the 2308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2308 have stock available?
Authorised distributors including RS Americas, TestEquity, element14, Farnell and Newark Electronics have stock available or on a lead time for 2308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2308 often in real-time on the comparison pages.
What if I can't find stock of 2308?
You can fill out our help required form which you can use to request a quote for 2308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.