2307873001 Power Cable by TE Connectivity

ZHI15-2.5-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 2307873001,
9-1191695-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.90

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.90
-
Buy Now
Logo for Sager
Sager
from US$3.19
-
Buy Now

Specifications

Jacket Material Zerohal
Wire Color BK
Insulation Material Radiation-Crosslinked Polyalkene
Conductor Material Tin-Plated Copper
Jacket Color Black
Number of Conductors 1
Number of Strands 50
Overall Outside Diameter 4.69mm, .185in
Conductor Size 2.5mm²
Insulation Diameter 2.69mm
Conductor Diameter 1.94mm, .076in
Wire Size 13AWG, 3831CMA, 2.5mm²
Wire Diameter 4.69mm, .185in
Voltage Rating 600/1000VAC
Packaging Method Reel
Product Type Cable
Cable Insulation Style Double
Product Classification Cable - Power
Cable Type Power

Alternative Descriptions

Multi-Conductor Cables ZHI15-2.5-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2307873001?

Additional datasheets, footprints and schematics for 2307873001 are listed on our Part Details page. You can also find images and similar parts to 2307873001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2307873001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2307873001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2307873001 fall under?

The 2307873001 is listed under Wire & Cable > Power Cable.

Can I view similar or alternative parts?

You can view similar parts to 2307873001 when available in the Power Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2307873001 you can contact the distributor directly for product support, shipping queries etc.

Is the 2307873001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2307873001 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2307873001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2307873001 often in real-time on the comparison pages.

What if I can't find stock of 2307873001?

You can fill out our help required form which you can use to request a quote for 2307873001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay