2307520-1 Solar & Photovoltaics by TE Connectivity

PV EDGE J BOX +PV4,JFLP,N-S,S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.00

Distributor Stock
Logo for Newark
Newark
from US$4.96
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.78
97
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.93
97
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.61
-
Buy Now

Specifications

Interconnection Type Serial
Color Black
Keying Plus
Contact Finish Tin
Number of Contact Rails 2
Contact Base Material Copper Alloy
Dimensions 140 x 31 x 20 (W x D x H)mm
Bypass Diode With
Housing Material Polyphenylene Ether (PPE) + Polystyrene (PS)
Housing Color Black
Packaging Quantity 72
Connector Type PV4-S
Connection Style Plug Connector
Diode Style SL2020B, SL2020A
Junction Box Type Crystalline
Product Type Junction Box
Foil Termination Method S-Clip

Compatible Parts


Alternative Descriptions

Solar Conn/Photovoltaic Conn PV EDGE J BOX PV4 | Rapid Electronics
Connector |Amp Te Connectivity 2307520-1 | Newark Electronics
SOLARLOK PV Edge Decentralized Right Junction Box with S-Clip 1500VDC | Avnet America
PV EDGE J BOX +PV4, JFLP, N-S, S | TE Connectivity 2307520-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2307520-1?

Additional datasheets, footprints and schematics for 2307520-1 are listed on our Part Details page. You can also find images and similar parts to 2307520-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2307520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2307520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2307520-1 fall under?

The 2307520-1 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.

Can I view similar or alternative parts?

You can view similar parts to 2307520-1 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2307520-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2307520-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2307520-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2307520-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2307520-1 often in real-time on the comparison pages.

What if I can't find stock of 2307520-1?

You can fill out our help required form which you can use to request a quote for 2307520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay