Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 12.7mm x 4.76mm |
Handle Length | 93.34mm |
Handle Material | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
FOAM SWAB, MINI TIP, OPEN CELL, PK50 | element14 |
Foam Swab, Mini Tip, Open Cell, Pk50 | Newark Electronics |
Techspray Cleaning Swabs, 112.7mm, Polyurethane Foam, Pack of 50 pieces | Distrelec |
Mini Tip Foam Swab, 50 Pc, Reticulated Polyurethane Foam, Thermally Bonded, 2307 | TechSpray 2307-50 | RS Americas |
Swab | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2307-50?
Additional datasheets, footprints and schematics for 2307-50 are listed on our Part Details page. You can also find images and similar parts to 2307-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2307-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2307-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2307-50 fall under?
The 2307-50 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 2307-50 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2307-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 2307-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2307-50 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS Americas have stock available or on a lead time for 2307-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2307-50 often in real-time on the comparison pages.
What if I can't find stock of 2307-50?
You can fill out our help required form which you can use to request a quote for 2307-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.