Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
54,882
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
54,882
in stock
|
Buy Now | |
element14
from US$0.14
|
54,882
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
46,150
in stock
|
Buy Now | |
TE Store
from US$0.18
|
43,157
in stock
|
Buy Now | |
RS
from US$0.13
|
40,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
30,897
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
30,897
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | Yes |
Contact Underplating Material | Nickel |
Contact Working Range (Low) | .075in, 1.9mm |
Contact Length | .094in, 2.4mm |
Contact Base Material | Stainless Steel |
Contact Width | .039in, 1mm |
PCB Contact Termination Area Plating Material | Gold |
Contact Working Range (High) | 1.4mm, .055in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Point of Contact Area Plating Material | Gold |
Uncompressed Height | 2.3mm, .091in |
Circuit Application | Power & Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Printed Circuit Board |
Scalable | No |
Sealable | No |
Connector System | Board-to-Board |
Spring Finger Type | Ultra Small - C-Clip |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Spring Finger, 2.3Mm, Pcb Shield/Gnd | Newark Electronics |
SPRING FINGER, 2.3MM, PCB SHIELD/GND | element14 |
Connector Accessory, Spring Finger, PCB Shielding and Grounding Applications | Avnet Asia |
SPRING FINGER 2.3H Spring Finger Type: Ultra Small - C-Clip Scalable: No Side Protected: Yes Uncompressed Height: 2.3 mm Uncompressed Height: .091 in Ultra Small - C-Clip 2.3 mm | PCB Spring Contact | Part Number: 2306454-3 | Internal Number: 2306454-3 | TE Connectivity | TE Store |
Connector Accessory Stainless Steel | Rapid Electronics |
TE Connectivity SPRING FINGER 2.3H EMI Gaskets Sheets Absorbers & Shielding SPRING FINGER 2.3H | Distrelec |
2306454-3 EMI Gaskets, Sheets, Absorbers & Shielding SPRING FINGER 2.3H | Future Electronics |
PCB Spring Contact, Ultra Small - C-Clip, Side Protected, Uncompressed Height | TE Connectivity 2306454-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Spring Finger |
---|---|
For Use With | PCB Shielding and Grounding Applications |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2306454-3?
Additional datasheets, footprints and schematics for 2306454-3 are listed on our Part Details page. You can also find images and similar parts to 2306454-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2306454-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2306454-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2306454-3 fall under?
The 2306454-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2306454-3 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2306454-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2306454-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2306454-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Chip One Stop have stock available or on a lead time for 2306454-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2306454-3 often in real-time on the comparison pages.
What if I can't find stock of 2306454-3?
You can fill out our help required form which you can use to request a quote for 2306454-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.