2306316-2 Part Information

Details for 2306316-2 by TE Connectivity

Power Systems>Solar & Photovoltaics>Solar Distribution Boxes

Part Downloads

Part Specifications

Color Black
Interconnection Type Serial
Contact Base Material Copper Alloy
Contact Finish Tin
Number of Contact Rails 2
Bypass Diode With
Housing Material Polyphenylene Ether (PPE) + Polystyrene (PS)
Housing Color Black
Connector Type PV4-S
Product Type Junction Box
Junction Box Type Crystalline
Connection Style Plug Connector
Diode Style SL2020A
Foil Termination Method Omega Clip
Not reviewed for solder process capability
Status: Active
Product Code: 4013
Global Product Line: E84
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • CONNECTOR | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2306316-2?

Additional datasheets, footprints and schematics for 2306316-2 are listed in our Part Details tab. You can also find the 2306316-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2306316-2 in the Pricing & Inventory tab next to part details. You can view 2306316-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2306316-2 fall under?

The 2306316-2 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.

Can I view similar or alternative parts?

You can view similar parts to 2306316-2 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2306316-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2306316-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2306316-2 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2306316-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2306316-2 often in real-time on the comparison pages.

What if I can't find stock of 2306316-2?

You can fill out our help required form which you can use to request a quote for 2306316-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2306316-2

Loading...
Loading Results for 2306316-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us